Vishay Intertechnology, Inc. RES 1.8 OHM 1/2W 5% 2010 SMD CRCW20101R80JNTF

Description
RES 1.8ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.8ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 1/2W 5% 2010 SMD - CRCW20101R80JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1/2W 5% 2010 SMD
CRCW20101R80JNTF
RES 1.8 OHM 1/2W 5% 2010 SMD CRCW20101R80JNTF
RES 1.8ohm 1/2W 5% 2010 SMD

RES 1.8ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R80JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R80JNTF-ND
Chip Resistor - Surface Mount CRCW20101R80JNTF-ND
1.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R80JNTF CRCW20101R80JNTF-ND
Product Name RES 1.8 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers