Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW20101R80FNEF CRCW20101R80FNEF

Description
Manufacturer: Vishay Dale Win Source Part Number: 713967-CRCW20101R80F NEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 713967-CRCW20101R80F NEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20101R80FNEF
713967-CRCW20101R80FNEF
Chip Resistor - Surface Mount - CRCW20101R80FNEF 713967-CRCW20101R80FNEF
Manufacturer: Vishay Dale Win Source Part Number: 713967-CRCW20101R80F NEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 713967-CRCW20101R80FNEF
Packaging: Tape and Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 Ohms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Power (W): 0.75W, 3/4W
Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Buy Now
SMD 1.8 OHM 4W Resistor - 52-CRCW20101R80FNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8 OHM 4W Resistor
52-CRCW20101R80FNEF
SMD 1.8 OHM 4W Resistor 52-CRCW20101R80FNEF
RES SMD 1.8 OHM 1% 3/4W 2010 Product overview: CRCW20101R80FNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R80FNEF can be used for catalog matching and distributor lookup.

RES SMD 1.8 OHM 1% 3/4W 2010 Product overview: CRCW20101R80FNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R80FNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW20101R80FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R80FNEF-ND
Chip Resistor - Surface Mount CRCW20101R80FNEF-ND
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.80 OHM 3/4W 1% 2010 SMD - CRCW20101R80FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM 3/4W 1% 2010 SMD
CRCW20101R80FNEF
RES 1.80 OHM 3/4W 1% 2010 SMD CRCW20101R80FNEF
RES 1.80ohm 3/4W 1% 2010 SMD

RES 1.80ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R80FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R80FNEF
Chip Resistor - Surface Mount CRCW20101R80FNEF
RES SMD 1.8 OHM 1% 3/4W 2010

RES SMD 1.8 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Crcw2010 200 1R8 1% E02 E3 Rohs Compliant Vishay - 49P4017 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1R8 1% E02 E3 Rohs Compliant Vishay
49P4017
Crcw2010 200 1R8 1% E02 E3 Rohs Compliant Vishay 49P4017
CRCW2010 200 1R8 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1R8 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 713967-CRCW20101R80FNEF 52-CRCW20101R80FNEF CRCW20101R80FNEF-ND CRCW20101R80FNEF CRCW20101R80FNEF 49P4017
Product Name Chip Resistor - Surface Mount - CRCW20101R80FNEF SMD 1.8 OHM 4W Resistor Chip Resistor - Surface Mount RES 1.80 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 1R8 1% E02 E3 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers