Vishay Precision Group Chip Resistor - Surface Mount CRCW20101R78FNEF

Description
1.78 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.78 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101R78FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R78FNEF-ND
Chip Resistor - Surface Mount CRCW20101R78FNEF-ND
1.78 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.78 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.78 OHM 3/4W 1% 2010 SMD - CRCW20101R78FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 3/4W 1% 2010 SMD
CRCW20101R78FNEF
RES 1.78 OHM 3/4W 1% 2010 SMD CRCW20101R78FNEF
RES 1.78ohm 3/4W 1% 2010 SMD

RES 1.78ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 200 1R78 1% E02 E3 Rohs Compliant Vishay - 49P4016 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1R78 1% E02 E3 Rohs Compliant Vishay
49P4016
Crcw2010 200 1R78 1% E02 E3 Rohs Compliant Vishay 49P4016
CRCW2010 200 1R78 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1R78 1% E02 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R78FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R78FNEF
Chip Resistor - Surface Mount CRCW20101R78FNEF
RES SMD 1.78 OHM 1% 3/4W 2010

RES SMD 1.78 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW20101R78FNEF-ND CRCW20101R78FNEF 49P4016 CRCW20101R78FNEF
Product Name Chip Resistor - Surface Mount RES 1.78 OHM 3/4W 1% 2010 SMD Crcw2010 200 1R78 1% E02 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details