Vishay Intertechnology, Inc. RES 1.74 OHM 1W 1% 2010 SMD CRCW20101R74FKEFHP

Description
RES 1.74ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.74ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1W 1% 2010 SMD - CRCW20101R74FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1W 1% 2010 SMD
CRCW20101R74FKEFHP
RES 1.74 OHM 1W 1% 2010 SMD CRCW20101R74FKEFHP
RES 1.74ohm 1W 1% 2010 SMD

RES 1.74ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R74FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R74FKEFHP-ND
Chip Resistor - Surface Mount CRCW20101R74FKEFHP-ND
1.74 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.74 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R74FKEFHP CRCW20101R74FKEFHP-ND
Product Name RES 1.74 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers