Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101R69FNTF

Description
1.69 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.69 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101R69FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R69FNTF-ND
Chip Resistor - Surface Mount CRCW20101R69FNTF-ND
1.69 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.69 OHM 1/2W 1% 2010 SMD - CRCW20101R69FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 1/2W 1% 2010 SMD
CRCW20101R69FNTF
RES 1.69 OHM 1/2W 1% 2010 SMD CRCW20101R69FNTF
RES 1.69ohm 1/2W 1% 2010 SMD

RES 1.69ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 1.69 1% 200 R02 Rohs Compliant Vishay - 11R9814 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.69 1% 200 R02 Rohs Compliant Vishay
11R9814
Crcw2010 1.69 1% 200 R02 Rohs Compliant Vishay 11R9814
CRCW2010 1.69 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 1.69 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R69FNTF-ND CRCW20101R69FNTF 11R9814
Product Name Chip Resistor - Surface Mount RES 1.69 OHM 1/2W 1% 2010 SMD Crcw2010 1.69 1% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 1.69 ohms 1.69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details