Vishay Intertechnology, Inc. RES 1.62 OHM 1/2W 1% 2010 SMD CRCW20101R62FNEF

Description
RES 1.62ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.62ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 1/2W 1% 2010 SMD - CRCW20101R62FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 1/2W 1% 2010 SMD
CRCW20101R62FNEF
RES 1.62 OHM 1/2W 1% 2010 SMD CRCW20101R62FNEF
RES 1.62ohm 1/2W 1% 2010 SMD

RES 1.62ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R62FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R62FNEF-ND
Chip Resistor - Surface Mount CRCW20101R62FNEF-ND
1.62 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.62 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R62FNEF CRCW20101R62FNEF-ND
Product Name RES 1.62 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details