Vishay Intertechnology, Inc. RES 1.60 OHM 3/4W 1% 2010 SMD CRCW20101R60FNEF

Description
RES 1.60ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 3/4W 1% 2010 SMD - CRCW20101R60FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 3/4W 1% 2010 SMD
CRCW20101R60FNEF
RES 1.60 OHM 3/4W 1% 2010 SMD CRCW20101R60FNEF
RES 1.60ohm 3/4W 1% 2010 SMD

RES 1.60ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R60FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R60FNEF-ND
Chip Resistor - Surface Mount CRCW20101R60FNEF-ND
1.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 1R6 1% E02 E3 Rohs Compliant Vishay - 49P4007 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1R6 1% E02 E3 Rohs Compliant Vishay
49P4007
Crcw2010 200 1R6 1% E02 E3 Rohs Compliant Vishay 49P4007
CRCW2010 200 1R6 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1R6 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R60FNEF CRCW20101R60FNEF-ND 49P4007
Product Name RES 1.60 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 1R6 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data