Vishay Precision Group RES 1.54 OHM 1/2W 1% 2010 SMD CRCW20101R54FNEF

Description
RES 1.54ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.54ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54 OHM 1/2W 1% 2010 SMD - CRCW20101R54FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 1/2W 1% 2010 SMD
CRCW20101R54FNEF
RES 1.54 OHM 1/2W 1% 2010 SMD CRCW20101R54FNEF
RES 1.54ohm 1/2W 1% 2010 SMD

RES 1.54ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R54FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R54FNEF-ND
Chip Resistor - Surface Mount CRCW20101R54FNEF-ND
1.54 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20101R54FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R54FNEF
Chip Resistor - Surface Mount CRCW20101R54FNEF
RES SMD 1.54 OHM 1% 3/4W 2010

RES SMD 1.54 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Crcw2010 200 1R54 1% E02 E3 Rohs Compliant Vishay - 49P4005 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1R54 1% E02 E3 Rohs Compliant Vishay
49P4005
Crcw2010 200 1R54 1% E02 E3 Rohs Compliant Vishay 49P4005
CRCW2010 200 1R54 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1R54 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW20101R54FNEF CRCW20101R54FNEF-ND CRCW20101R54FNEF 49P4005
Product Name RES 1.54 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2010 200 1R54 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details