Vishay Intertechnology, Inc. RES 1.50 OHM 1W 1% 2010 SMD CRCW20101R50FKEFHP

Description
RES 1.50ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.50ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50 OHM 1W 1% 2010 SMD - CRCW20101R50FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50 OHM 1W 1% 2010 SMD
CRCW20101R50FKEFHP
RES 1.50 OHM 1W 1% 2010 SMD CRCW20101R50FKEFHP
RES 1.50ohm 1W 1% 2010 SMD

RES 1.50ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.50PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50PDKR-ND
Chip Resistor - Surface Mount 541-1.50PDKR-ND
1.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50PTR-ND
Chip Resistor - Surface Mount 541-1.50PTR-ND
1.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50PCT-ND
Chip Resistor - Surface Mount 541-1.50PCT-ND
1.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1.5 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay - 33AK3118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay
33AK3118
Res, 1.5 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay 33AK3118
RES, 1.5 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES

RES, 1.5 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R50FKEFHP 541-1.50PDKR-ND 33AK3118
Product Name RES 1.50 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Res, 1.5 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details