Vishay Intertechnology, Inc. SMD 0.75W 1.5ohm 400V Resistor CRCW20101R50FKEF

Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 1.5ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW20101R50FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 1.5ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 1.5ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R50FKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 1.5ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW20101R50FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 1.5ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 1.5ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R50FKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 1.5ohm 400V Resistor - 52-CRCW20101R50FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 1.5ohm 400V Resistor
52-CRCW20101R50FKEF
SMD 0.75W 1.5ohm 400V Resistor 52-CRCW20101R50FKEF
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 1.5ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW20101R50FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 1.5ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 1.5ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R50FKEF can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 1.5ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW20101R50FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 1.5ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 1.5ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R50FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.50ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50ACCT-ND
Chip Resistor - Surface Mount 541-1.50ACCT-ND
1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50ACDKR-ND
Chip Resistor - Surface Mount 541-1.50ACDKR-ND
1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50ACTR-ND
Chip Resistor - Surface Mount 541-1.50ACTR-ND
1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.50 OHM 1/2W 1% 2010 SMD - CRCW20101R50FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50 OHM 1/2W 1% 2010 SMD
CRCW20101R50FKEF
RES 1.50 OHM 1/2W 1% 2010 SMD CRCW20101R50FKEF
RES 1.50ohm 1/2W 1% 2010 SMD

RES 1.50ohm 1/2W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20101R50FKEF
915962-CRCW20101R50FKEF
Chip Resistor - Surface Mount - CRCW20101R50FKEF 915962-CRCW20101R50FKEF
Manufacturer: Vishay Win Source Part Number: 915962-CRCW20101R50F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW20101R50FKEF-ND, 541-1.50ACCT, 541-1.50ACDKR, 541-1.50ACTR

Manufacturer: Vishay
Win Source Part Number: 915962-CRCW20101R50FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW20101R50FKEF-ND, 541-1.50ACCT, 541-1.50ACDKR, 541-1.50ACTR

Buy Now Datasheet
RES SMD 1.5 OHM 1% 3/4W 2010 - 873-CRCW20101R50FKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.5 OHM 1% 3/4W 2010
873-CRCW20101R50FKEF
RES SMD 1.5 OHM 1% 3/4W 2010 873-CRCW20101R50FKEF
RES SMD 1.5 OHM 1% 3/4W 2010

RES SMD 1.5 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW20101R50FKEF 541-1.50ACCT-ND CRCW20101R50FKEF 915962-CRCW20101R50FKEF 873-CRCW20101R50FKEF
Product Name SMD 0.75W 1.5ohm 400V Resistor Chip Resistor - Surface Mount RES 1.50 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount - CRCW20101R50FKEF RES SMD 1.5 OHM 1% 3/4W 2010
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers