Vishay Intertechnology, Inc. RES 1.40 OHM 1/2W 1% 2010 SMD CRCW20101R40FNEF

Description
RES 1.40ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.40ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40 OHM 1/2W 1% 2010 SMD - CRCW20101R40FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40 OHM 1/2W 1% 2010 SMD
CRCW20101R40FNEF
RES 1.40 OHM 1/2W 1% 2010 SMD CRCW20101R40FNEF
RES 1.40ohm 1/2W 1% 2010 SMD

RES 1.40ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R40FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R40FNEF-ND
Chip Resistor - Surface Mount CRCW20101R40FNEF-ND
1.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20101R40FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R40FNEF
Chip Resistor - Surface Mount CRCW20101R40FNEF
RES SMD 1.4 OHM 1% 3/4W 2010

RES SMD 1.4 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20101R40FNEF CRCW20101R40FNEF-ND CRCW20101R40FNEF
Product Name RES 1.40 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details