Vishay Intertechnology, Inc. RES 1.37 OHM 1W 1% 2010 SMD CRCW20101R37FKEFHP

Description
RES 1.37ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.37ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37 OHM 1W 1% 2010 SMD - CRCW20101R37FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 1W 1% 2010 SMD
CRCW20101R37FKEFHP
RES 1.37 OHM 1W 1% 2010 SMD CRCW20101R37FKEFHP
RES 1.37ohm 1W 1% 2010 SMD

RES 1.37ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.37PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37PCT-ND
Chip Resistor - Surface Mount 541-1.37PCT-ND
1.37 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.37 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37PDKR-ND
Chip Resistor - Surface Mount 541-1.37PDKR-ND
1.37 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.37 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37PTR-ND
Chip Resistor - Surface Mount 541-1.37PTR-ND
1.37 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.37 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R37FKEFHP 541-1.37PCT-ND
Product Name RES 1.37 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.37 ohms 1.37 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details