Vishay Precision Group RES 1.30 OHM 1/2W 1% 2010 SMD CRCW20101R30FNEF

Description
RES 1.30ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.30ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30 OHM 1/2W 1% 2010 SMD - CRCW20101R30FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30 OHM 1/2W 1% 2010 SMD
CRCW20101R30FNEF
RES 1.30 OHM 1/2W 1% 2010 SMD CRCW20101R30FNEF
RES 1.30ohm 1/2W 1% 2010 SMD

RES 1.30ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R30FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R30FNEF-ND
Chip Resistor - Surface Mount CRCW20101R30FNEF-ND
1.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 1R3 1% E02 E3 Rohs Compliant Vishay - 49P3995 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1R3 1% E02 E3 Rohs Compliant Vishay
49P3995
Crcw2010 200 1R3 1% E02 E3 Rohs Compliant Vishay 49P3995
CRCW2010 200 1R3 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1R3 1% E02 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R30FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R30FNEF
Chip Resistor - Surface Mount CRCW20101R30FNEF
RES SMD 1.3 OHM 1% 3/4W 2010

RES SMD 1.3 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW20101R30FNEF CRCW20101R30FNEF-ND 49P3995 CRCW20101R30FNEF
Product Name RES 1.30 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 1R3 1% E02 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details