Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101R20FNEF

Description
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101R20FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R20FNEF-ND
Chip Resistor - Surface Mount CRCW20101R20FNEF-ND
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.20 OHM 1/2W 1% 2010 SMD - CRCW20101R20FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1/2W 1% 2010 SMD
CRCW20101R20FNEF
RES 1.20 OHM 1/2W 1% 2010 SMD CRCW20101R20FNEF
RES 1.20ohm 1/2W 1% 2010 SMD

RES 1.20ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 200 1R2 1% E02 E3 Rohs Compliant Vishay - 49P3990 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1R2 1% E02 E3 Rohs Compliant Vishay
49P3990
Crcw2010 200 1R2 1% E02 E3 Rohs Compliant Vishay 49P3990
CRCW2010 200 1R2 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1R2 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R20FNEF-ND CRCW20101R20FNEF 49P3990
Product Name Chip Resistor - Surface Mount RES 1.20 OHM 1/2W 1% 2010 SMD Crcw2010 200 1R2 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details