Vishay Intertechnology, Inc. RES 1.20 OHM 1/2W 1% 2010 SMD CRCW20101R20FKEF

Description
RES 1.20ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1/2W 1% 2010 SMD - CRCW20101R20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1/2W 1% 2010 SMD
CRCW20101R20FKEF
RES 1.20 OHM 1/2W 1% 2010 SMD CRCW20101R20FKEF
RES 1.20ohm 1/2W 1% 2010 SMD

RES 1.20ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R20FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R20FKEF-ND
Chip Resistor - Surface Mount CRCW20101R20FKEF-ND
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 1R2 1% E02 E3 Rohs Compliant Vishay - 47P4334 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 1R2 1% E02 E3 Rohs Compliant Vishay
47P4334
Crcw2010 100 1R2 1% E02 E3 Rohs Compliant Vishay 47P4334
CRCW2010 100 1R2 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 1R2 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R20FKEF CRCW20101R20FKEF-ND 47P4334
Product Name RES 1.20 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 1R2 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details