Vishay Intertechnology, Inc. RES 1.05 OHM 3/4W 1% 2010 SMD CRCW20101R05FNEF

Description
RES 1.05ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.05ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 3/4W 1% 2010 SMD - CRCW20101R05FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 3/4W 1% 2010 SMD
CRCW20101R05FNEF
RES 1.05 OHM 3/4W 1% 2010 SMD CRCW20101R05FNEF
RES 1.05ohm 3/4W 1% 2010 SMD

RES 1.05ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R05FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R05FNEF-ND
Chip Resistor - Surface Mount CRCW20101R05FNEF-ND
1.05 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.05 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R05FNEF CRCW20101R05FNEF-ND
Product Name RES 1.05 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details