Vishay Intertechnology, Inc. RES 1.02 OHM 1/2W 1% 2010 SMD CRCW20101R02FNTF

Description
RES 1.02ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.02ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1/2W 1% 2010 SMD - CRCW20101R02FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1/2W 1% 2010 SMD
CRCW20101R02FNTF
RES 1.02 OHM 1/2W 1% 2010 SMD CRCW20101R02FNTF
RES 1.02ohm 1/2W 1% 2010 SMD

RES 1.02ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R02FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R02FNTF-ND
Chip Resistor - Surface Mount CRCW20101R02FNTF-ND
1.02 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R02FNTF CRCW20101R02FNTF-ND
Product Name RES 1.02 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details