Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101R00JNEFHP

Description
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.0PADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0PADKR-ND
Chip Resistor - Surface Mount 541-1.0PADKR-ND
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0PATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0PATR-ND
Chip Resistor - Surface Mount 541-1.0PATR-ND
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0PACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0PACT-ND
Chip Resistor - Surface Mount 541-1.0PACT-ND
1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 1.0 OHM 1W 5% 2010 SMD - CRCW20101R00JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1W 5% 2010 SMD
CRCW20101R00JNEFHP
RES 1.0 OHM 1W 5% 2010 SMD CRCW20101R00JNEFHP
RES 1.0ohm 1W 5% 2010 SMD

RES 1.0ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R00JNEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R00JNEFHP
Chip Resistor - Surface Mount CRCW20101R00JNEFHP
RES SMD 1 OHM 5% 1W 2010

RES SMD 1 OHM 5% 1W 2010

Supplier's Site Datasheet
Resistor - 88661571 - Radwell International
Willingboro, NJ, United States
Resistor
88661571
Resistor 88661571
RESISTOR, SMD, THICK FILM, 1W, 1 OHM, 5%, 2010. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THICK FILM, 1W, 1 OHM, 5%, 2010. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Radwell International
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-1.0PADKR-ND CRCW20101R00JNEFHP CRCW20101R00JNEFHP 88661571
Product Name Chip Resistor - Surface Mount RES 1.0 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details