Vishay Precision Group Automotive SMD 1W 1 Ohm Resistor CRCW20101R00FKEFHP

Description
1W 1 Ohm 1% 400V SMD Chip Resistor 2010 AEC-Q200 Product overview: CRCW20101R00FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 1 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R00FKEFH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 1 Ohm 1% 400V SMD Chip Resistor 2010 AEC-Q200 Product overview: CRCW20101R00FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 1 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R00FKEFH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1W 1 Ohm Resistor - 52-CRCW20101R00FKEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 1 Ohm Resistor
52-CRCW20101R00FKEFHP
Automotive SMD 1W 1 Ohm Resistor 52-CRCW20101R00FKEFHP
1W 1 Ohm 1% 400V SMD Chip Resistor 2010 AEC-Q200 Product overview: CRCW20101R00FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 1 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R00FKEFH P can be used for catalog matching and distributor lookup.

1W 1 Ohm 1% 400V SMD Chip Resistor 2010 AEC-Q200 Product overview: CRCW20101R00FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 1 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R00FKEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974130-CRCW20101R00FKEFHP
Resistors - Chip Resistor - Surface Mount 974130-CRCW20101R00FKEFHP
Win Source Part Number: 974130-CRCW20101R00F KEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.00PCT,541-1.00 PTR,541-1.00PDKR Base Product Number: CRCW2010

Win Source Part Number: 974130-CRCW20101R00FKEFHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.00PCT,541-1.00PTR,541-1.00PDKR
Base Product Number: CRCW2010

Buy Now Datasheet
RES 1.00 OHM 1W 1% 2010 SMD - CRCW20101R00FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM 1W 1% 2010 SMD
CRCW20101R00FKEFHP
RES 1.00 OHM 1W 1% 2010 SMD CRCW20101R00FKEFHP
RES 1.00ohm 1W 1% 2010 SMD

RES 1.00ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00PDKR-ND
Chip Resistor - Surface Mount 541-1.00PDKR-ND
1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00PTR-ND
Chip Resistor - Surface Mount 541-1.00PTR-ND
1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00PCT-ND
Chip Resistor - Surface Mount 541-1.00PCT-ND
1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 1R, 1W, 2010; Resistance Vishay - 24T7497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R, 1W, 2010; Resistance Vishay
24T7497
Res, Aec-Q200, Thick Film, 1R, 1W, 2010; Resistance Vishay 24T7497
RES, AEC-Q200, THICK FILM, 1R, 1W, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R, 1W, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1R, 1W, 2010; Resistance Vishay - 65AC3484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R, 1W, 2010; Resistance Vishay
65AC3484
Res, Aec-Q200, Thick Film, 1R, 1W, 2010; Resistance Vishay 65AC3484
RES, AEC-Q200, THICK FILM, 1R, 1W, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R, 1W, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R00FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R00FKEFHP
Chip Resistor - Surface Mount CRCW20101R00FKEFHP
RES SMD 1 OHM 1% 1W 2010

RES SMD 1 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW20101R00FKEFHP 974130-CRCW20101R00FKEFHP CRCW20101R00FKEFHP 541-1.00PDKR-ND 24T7497 CRCW20101R00FKEFHP
Product Name Automotive SMD 1W 1 Ohm Resistor Resistors - Chip Resistor - Surface Mount RES 1.00 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1R, 1W, 2010; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details