Vishay Intertechnology, Inc. RES 1.82M OHM 3/4W 1% 2010 SMD CRCW20101M82FKTF

Description
RES 1.82Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.82Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 3/4W 1% 2010 SMD - CRCW20101M82FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 3/4W 1% 2010 SMD
CRCW20101M82FKTF
RES 1.82M OHM 3/4W 1% 2010 SMD CRCW20101M82FKTF
RES 1.82Mohm 3/4W 1% 2010 SMD

RES 1.82Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M82FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M82FKTF-ND
Chip Resistor - Surface Mount CRCW20101M82FKTF-ND
1.82 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 1.82M 1% 100 R02 Rohs Compliant Vishay - 49P3979 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.82M 1% 100 R02 Rohs Compliant Vishay
49P3979
Crcw2010 1.82M 1% 100 R02 Rohs Compliant Vishay 49P3979
CRCW2010 1.82M 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 1.82M 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M82FKTF CRCW20101M82FKTF-ND 49P3979
Product Name RES 1.82M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 1.82M 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers