Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101M80FKEF

Description
1.8 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101M80FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M80FKEF-ND
Chip Resistor - Surface Mount CRCW20101M80FKEF-ND
1.8 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.80M OHM 1/2W 1% 2010 SMD - CRCW20101M80FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80M OHM 1/2W 1% 2010 SMD
CRCW20101M80FKEF
RES 1.80M OHM 1/2W 1% 2010 SMD CRCW20101M80FKEF
RES 1.80Mohm 1/2W 1% 2010 SMD

RES 1.80Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 1M8 1% E02 E3 Rohs Compliant Vishay - 47P4321 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 1M8 1% E02 E3 Rohs Compliant Vishay
47P4321
Crcw2010 100 1M8 1% E02 E3 Rohs Compliant Vishay 47P4321
CRCW2010 100 1M8 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 1M8 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M80FKEF-ND CRCW20101M80FKEF 47P4321
Product Name Chip Resistor - Surface Mount RES 1.80M OHM 1/2W 1% 2010 SMD Crcw2010 100 1M8 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers