Vishay Precision Group Chip Resistor - Surface Mount CRCW20101M74FKEF

Description
1.74 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101M74FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M74FKEF-ND
Chip Resistor - Surface Mount CRCW20101M74FKEF-ND
1.74 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.74M OHM 1/2W 1% 2010 SMD - CRCW20101M74FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/2W 1% 2010 SMD
CRCW20101M74FKEF
RES 1.74M OHM 1/2W 1% 2010 SMD CRCW20101M74FKEF
RES 1.74Mohm 1/2W 1% 2010 SMD

RES 1.74Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 1M74 1% E02 E3 Rohs Compliant Vishay - 47P4319 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 1M74 1% E02 E3 Rohs Compliant Vishay
47P4319
Crcw2010 100 1M74 1% E02 E3 Rohs Compliant Vishay 47P4319
CRCW2010 100 1M74 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 1M74 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M74FKEF-ND CRCW20101M74FKEF 47P4319
Product Name Chip Resistor - Surface Mount RES 1.74M OHM 1/2W 1% 2010 SMD Crcw2010 100 1M74 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details