Vishay Intertechnology, Inc. RES 1.62M OHM 3/4W 1% 2010 SMD CRCW20101M62FKTF

Description
RES 1.62Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.62Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 3/4W 1% 2010 SMD - CRCW20101M62FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 3/4W 1% 2010 SMD
CRCW20101M62FKTF
RES 1.62M OHM 3/4W 1% 2010 SMD CRCW20101M62FKTF
RES 1.62Mohm 3/4W 1% 2010 SMD

RES 1.62Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M62FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M62FKTF-ND
Chip Resistor - Surface Mount CRCW20101M62FKTF-ND
1.62 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M62FKTF CRCW20101M62FKTF-ND
Product Name RES 1.62M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details