Vishay Intertechnology, Inc. RES 1.6M OHM 1/2W 5% 2010 SMD CRCW20101M60JNTF

Description
RES 1.6Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.6Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/2W 5% 2010 SMD - CRCW20101M60JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/2W 5% 2010 SMD
CRCW20101M60JNTF
RES 1.6M OHM 1/2W 5% 2010 SMD CRCW20101M60JNTF
RES 1.6Mohm 1/2W 5% 2010 SMD

RES 1.6Mohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M60JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M60JNTF-ND
Chip Resistor - Surface Mount CRCW20101M60JNTF-ND
1.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20101M60JNTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101M60JNTF
Chip Resistor - Surface Mount CRCW20101M60JNTF
RES SMD 1.6M OHM 5% 3/4W 2010

RES SMD 1.6M OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20101M60JNTF CRCW20101M60JNTF-ND CRCW20101M60JNTF
Product Name RES 1.6M OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.60E6 ohms 1.60E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details