Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101M60JNEF

Description
1.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101M60JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M60JNEF-ND
Chip Resistor - Surface Mount CRCW20101M60JNEF-ND
1.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.6M OHM 3/4W 5% 2010 SMD - CRCW20101M60JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 3/4W 5% 2010 SMD
CRCW20101M60JNEF
RES 1.6M OHM 3/4W 5% 2010 SMD CRCW20101M60JNEF
RES 1.6Mohm 3/4W 5% 2010 SMD

RES 1.6Mohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 200 1M6 5% E02 E3 Rohs Compliant Vishay - 47P4315 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1M6 5% E02 E3 Rohs Compliant Vishay
47P4315
Crcw2010 200 1M6 5% E02 E3 Rohs Compliant Vishay 47P4315
CRCW2010 200 1M6 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1M6 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M60JNEF-ND CRCW20101M60JNEF 47P4315
Product Name Chip Resistor - Surface Mount RES 1.6M OHM 3/4W 5% 2010 SMD Crcw2010 200 1M6 5% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details