Vishay Intertechnology, Inc. RES 1.60M OHM 3/4W 1% 2010 SMD CRCW20101M60FKEF

Description
RES 1.60Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.60Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60M OHM 3/4W 1% 2010 SMD - CRCW20101M60FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 3/4W 1% 2010 SMD
CRCW20101M60FKEF
RES 1.60M OHM 3/4W 1% 2010 SMD CRCW20101M60FKEF
RES 1.60Mohm 3/4W 1% 2010 SMD

RES 1.60Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M60FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M60FKEF-ND
Chip Resistor - Surface Mount CRCW20101M60FKEF-ND
1.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M60FKEF CRCW20101M60FKEF-ND
Product Name RES 1.60M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details