Vishay Intertechnology, Inc. RES 1.3M OHM 1/2W 5% 2010 SMD CRCW20101M30JNEF

Description
RES 1.3Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.3Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 5% 2010 SMD - CRCW20101M30JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 5% 2010 SMD
CRCW20101M30JNEF
RES 1.3M OHM 1/2W 5% 2010 SMD CRCW20101M30JNEF
RES 1.3Mohm 1/2W 5% 2010 SMD

RES 1.3Mohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M30JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M30JNEF-ND
Chip Resistor - Surface Mount CRCW20101M30JNEF-ND
1.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M30JNEF CRCW20101M30JNEF-ND
Product Name RES 1.3M OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers