Vishay Intertechnology, Inc. RES 1.21M OHM 3/4W 1% 2010 SMD CRCW20101M21FKTF

Description
RES 1.21Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.21Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 3/4W 1% 2010 SMD - CRCW20101M21FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 3/4W 1% 2010 SMD
CRCW20101M21FKTF
RES 1.21M OHM 3/4W 1% 2010 SMD CRCW20101M21FKTF
RES 1.21Mohm 3/4W 1% 2010 SMD

RES 1.21Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M21FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M21FKTF-ND
Chip Resistor - Surface Mount CRCW20101M21FKTF-ND
1.21 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M21FKTF CRCW20101M21FKTF-ND
Product Name RES 1.21M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details