Vishay Intertechnology, Inc. RES 1.21M OHM 1/2W 1% 2010 SMD CRCW20101M21FKEF

Description
RES 1.21Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.21Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/2W 1% 2010 SMD - CRCW20101M21FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 1% 2010 SMD
CRCW20101M21FKEF
RES 1.21M OHM 1/2W 1% 2010 SMD CRCW20101M21FKEF
RES 1.21Mohm 1/2W 1% 2010 SMD

RES 1.21Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M21FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M21FKEF-ND
Chip Resistor - Surface Mount CRCW20101M21FKEF-ND
1.21 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M21FKEF CRCW20101M21FKEF-ND
Product Name RES 1.21M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers