Vishay Intertechnology, Inc. RES 1.20M OHM 3/4W 1% 2010 SMD CRCW20101M20FKEF

Description
RES 1.20Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.20Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 3/4W 1% 2010 SMD - CRCW20101M20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 3/4W 1% 2010 SMD
CRCW20101M20FKEF
RES 1.20M OHM 3/4W 1% 2010 SMD CRCW20101M20FKEF
RES 1.20Mohm 3/4W 1% 2010 SMD

RES 1.20Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20101M20FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101M20FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20101M20FKEFDKR-ND
RES SMD 1.2M OHM 1% 3/4W 2010

RES SMD 1.2M OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101M20FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101M20FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW20101M20FKEFCT-ND
RES SMD 1.2M OHM 1% 3/4W 2010

RES SMD 1.2M OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101M20FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101M20FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW20101M20FKEFTR-ND
1.2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M20FKEF 541-CRCW20101M20FKEFDKR-ND
Product Name RES 1.20M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers