Vishay Intertechnology, Inc. RES 1.1M OHM 3/4W 5% 2010 SMD CRCW20101M10JNEF

Description
RES 1.1Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.1Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 3/4W 5% 2010 SMD - CRCW20101M10JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 3/4W 5% 2010 SMD
CRCW20101M10JNEF
RES 1.1M OHM 3/4W 5% 2010 SMD CRCW20101M10JNEF
RES 1.1Mohm 3/4W 5% 2010 SMD

RES 1.1Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M10JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M10JNEF-ND
Chip Resistor - Surface Mount CRCW20101M10JNEF-ND
1.1 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 1M1 5% E02 E3 Rohs Compliant Vishay - 47P4294 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1M1 5% E02 E3 Rohs Compliant Vishay
47P4294
Crcw2010 200 1M1 5% E02 E3 Rohs Compliant Vishay 47P4294
CRCW2010 200 1M1 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1M1 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M10JNEF CRCW20101M10JNEF-ND 47P4294
Product Name RES 1.1M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 1M1 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details