Vishay Intertechnology, Inc. RES 1.10M OHM 1/2W 1% 2010 SMD CRCW20101M10FKTF

Description
RES 1.10Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.10Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10M OHM 1/2W 1% 2010 SMD - CRCW20101M10FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 1/2W 1% 2010 SMD
CRCW20101M10FKTF
RES 1.10M OHM 1/2W 1% 2010 SMD CRCW20101M10FKTF
RES 1.10Mohm 1/2W 1% 2010 SMD

RES 1.10Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M10FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M10FKTF-ND
Chip Resistor - Surface Mount CRCW20101M10FKTF-ND
1.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 1.1M 1% 100 R02 Rohs Compliant Vishay - 49P3975 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.1M 1% 100 R02 Rohs Compliant Vishay
49P3975
Crcw2010 1.1M 1% 100 R02 Rohs Compliant Vishay 49P3975
CRCW2010 1.1M 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 1.1M 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M10FKTF CRCW20101M10FKTF-ND 49P3975
Product Name RES 1.10M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 1.1M 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details