Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101M10FKEF

Description
1.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101M10FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M10FKEF-ND
Chip Resistor - Surface Mount CRCW20101M10FKEF-ND
1.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.10M OHM 3/4W 1% 2010 SMD - CRCW20101M10FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 3/4W 1% 2010 SMD
CRCW20101M10FKEF
RES 1.10M OHM 3/4W 1% 2010 SMD CRCW20101M10FKEF
RES 1.10Mohm 3/4W 1% 2010 SMD

RES 1.10Mohm 3/4W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW20101M10FKEF-ND CRCW20101M10FKEF
Product Name Chip Resistor - Surface Mount RES 1.10M OHM 3/4W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers