Vishay Intertechnology, Inc. RES 1.07M OHM 3/4W 1% 2010 SMD CRCW20101M07FKTF

Description
RES 1.07Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.07Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 3/4W 1% 2010 SMD - CRCW20101M07FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 3/4W 1% 2010 SMD
CRCW20101M07FKTF
RES 1.07M OHM 3/4W 1% 2010 SMD CRCW20101M07FKTF
RES 1.07Mohm 3/4W 1% 2010 SMD

RES 1.07Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M07FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M07FKTF-ND
Chip Resistor - Surface Mount CRCW20101M07FKTF-ND
1.07 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.07 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 1.07M 1% 100 R02 Rohs Compliant Vishay - 49P3974 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.07M 1% 100 R02 Rohs Compliant Vishay
49P3974
Crcw2010 1.07M 1% 100 R02 Rohs Compliant Vishay 49P3974
CRCW2010 1.07M 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 1.07M 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M07FKTF CRCW20101M07FKTF-ND 49P3974
Product Name RES 1.07M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 1.07M 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.07E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details