Vishay Intertechnology, Inc. RES 1.0M OHM 1W 5% 2010 SMD CRCW20101M00JNEFHP

Description
RES 1.0Mohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.0Mohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0M OHM 1W 5% 2010 SMD - CRCW20101M00JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0M OHM 1W 5% 2010 SMD
CRCW20101M00JNEFHP
RES 1.0M OHM 1W 5% 2010 SMD CRCW20101M00JNEFHP
RES 1.0Mohm 1W 5% 2010 SMD

RES 1.0Mohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0MPACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MPACT-ND
Chip Resistor - Surface Mount 541-1.0MPACT-ND
1 MOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MPADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MPADKR-ND
Chip Resistor - Surface Mount 541-1.0MPADKR-ND
1 MOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MPATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MPATR-ND
Chip Resistor - Surface Mount 541-1.0MPATR-ND
1 MOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M00JNEFHP 541-1.0MPACT-ND
Product Name RES 1.0M OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details