Vishay Intertechnology, Inc. RES 1.00M OHM 1W 1% 2010 SMD CRCW20101M00FKEFHP

Description
RES 1.00Mohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.00Mohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1W 1% 2010 SMD - CRCW20101M00FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1W 1% 2010 SMD
CRCW20101M00FKEFHP
RES 1.00M OHM 1W 1% 2010 SMD CRCW20101M00FKEFHP
RES 1.00Mohm 1W 1% 2010 SMD

RES 1.00Mohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20101M00FKEFHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101M00FKEFHPTR-ND
Chip Resistor - Surface Mount 541-CRCW20101M00FKEFHPTR-ND
1 MOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101M00FKEFHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101M00FKEFHPCT-ND
Chip Resistor - Surface Mount 541-CRCW20101M00FKEFHPCT-ND
RES SMD 1M OHM 1% 1W 2010

RES SMD 1M OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101M00FKEFHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101M00FKEFHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW20101M00FKEFHPDKR-ND
RES SMD 1M OHM 1% 1W 2010

RES SMD 1M OHM 1% 1W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M00FKEFHP 541-CRCW20101M00FKEFHPTR-ND
Product Name RES 1.00M OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details