Vishay Precision Group Chip Resistor - Surface Mount - CRCW20101M00FKEF CRCW20101M00FKEF

Description
Manufacturer: Vishay Win Source Part Number: 844003-CRCW20101M00F KEF Series: CRCW Features: 1 MOhms Chip Resistor Package: Reel - TR Family Name: CRCW2010 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.0MACCT, 541-1.0MACTR, 541-1.0MACDKR, CRCW2010 100 1M 1% E02 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 844003-CRCW20101M00F KEF Series: CRCW Features: 1 MOhms Chip Resistor Package: Reel - TR Family Name: CRCW2010 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.0MACCT, 541-1.0MACTR, 541-1.0MACDKR, CRCW2010 100 1M 1% E02 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101M00FKEF - 844003-CRCW20101M00FKEF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20101M00FKEF
844003-CRCW20101M00FKEF
Chip Resistor - Surface Mount - CRCW20101M00FKEF 844003-CRCW20101M00FKEF
Manufacturer: Vishay Win Source Part Number: 844003-CRCW20101M00F KEF Series: CRCW Features: 1 MOhms Chip Resistor Package: Reel - TR Family Name: CRCW2010 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.0MACCT, 541-1.0MACTR, 541-1.0MACDKR, CRCW2010 100 1M 1% E02 E3

Manufacturer: Vishay
Win Source Part Number: 844003-CRCW20101M00FKEF
Series: CRCW
Features: 1 MOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.0MACCT, 541-1.0MACTR, 541-1.0MACDKR, CRCW2010 100 1M 1% E02 E3

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 1Mohms 1% - CRCW20101M00FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1Mohms 1%
CRCW20101M00FKEF
Thick Film Resistors - SMD 3/4watt 1Mohms 1% CRCW20101M00FKEF
Thick Film Resistors - SMD 3/4watt 1Mohms 1%

Thick Film Resistors - SMD 3/4watt 1Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0MACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MACDKR-ND
Chip Resistor - Surface Mount 541-1.0MACDKR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MACTR-ND
Chip Resistor - Surface Mount 541-1.0MACTR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MACCT-ND
Chip Resistor - Surface Mount 541-1.0MACCT-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.75W 400V Resistor - 52-CRCW20101M00FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20101M00FKEF
SMD 0.75W 400V Resistor 52-CRCW20101M00FKEF
1MR 1% 0.75W 400V 2010 Thick Film Resistor SMD Product overview: CRCW20101M00FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101M00FKEF can be used for catalog matching and distributor lookup.

1MR 1% 0.75W 400V 2010 Thick Film Resistor SMD Product overview: CRCW20101M00FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101M00FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.75W, 2010; Resistance Vishay - 53K3598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.75W, 2010; Resistance Vishay
53K3598
Res, Thick Film, 1M, 1%, 0.75W, 2010; Resistance Vishay 53K3598
RES, THICK FILM, 1M, 1%, 0.75W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.75W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3599
Res, Thick Film, 1M, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3599
RES, THICK FILM, 1M, 1%, 0.75W, 2010, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.75W, 2010, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW20101M00FKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101M00FKEF
Chip Resistor - Surface Mount CRCW20101M00FKEF
RES SMD 1M OHM 1% 3/4W 2010

RES SMD 1M OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 844003-CRCW20101M00FKEF CRCW20101M00FKEF 541-1.0MACDKR-ND 52-CRCW20101M00FKEF 53K3598 53K3599 CRCW20101M00FKEF
Product Name Chip Resistor - Surface Mount - CRCW20101M00FKEF Thick Film Resistors - SMD 3/4watt 1Mohms 1% Chip Resistor - Surface Mount SMD 0.75W 400V Resistor Res, Thick Film, 1M, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 1M, 1%, 0.75W, 2010, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details