Vishay Precision Group 2010,1.96K,1%,T/R,RoHS Compliant CRCW20101K96FKEF

Description
2010,1.96K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2010,1.96K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,1.96K,1%,T/R,RoHS Compliant - CRCW20101K96FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,1.96K,1%,T/R,RoHS Compliant
CRCW20101K96FKEF
2010,1.96K,1%,T/R,RoHS Compliant CRCW20101K96FKEF
2010,1.96K,1%,T/R,Ro HS Compliant

2010,1.96K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-1.96KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KACTR-ND
Chip Resistor - Surface Mount 541-1.96KACTR-ND
1.96 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KACCT-ND
Chip Resistor - Surface Mount 541-1.96KACCT-ND
1.96 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KACDKR-ND
Chip Resistor - Surface Mount 541-1.96KACDKR-ND
1.96 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K96, 1%, 0.75W, 2010; Resistance Vishay - 53K3596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.75W, 2010; Resistance Vishay
53K3596
Res, Thick Film, 1K96, 1%, 0.75W, 2010; Resistance Vishay 53K3596
RES, THICK FILM, 1K96, 1%, 0.75W, 2010; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.75W, 2010; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K96FKEF 541-1.96KACTR-ND 53K3596
Product Name 2010,1.96K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 1K96, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details