Vishay Intertechnology, Inc. RES 1.8K OHM 3/4W 5% 2010 SMD CRCW20101K80JNTF

Description
RES 1.8Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.8Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 3/4W 5% 2010 SMD - CRCW20101K80JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 3/4W 5% 2010 SMD
CRCW20101K80JNTF
RES 1.8K OHM 3/4W 5% 2010 SMD CRCW20101K80JNTF
RES 1.8Kohm 3/4W 5% 2010 SMD

RES 1.8Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K80JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K80JNTF-ND
Chip Resistor - Surface Mount CRCW20101K80JNTF-ND
1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K80JNTF CRCW20101K80JNTF-ND
Product Name RES 1.8K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers