Vishay Intertechnology, Inc. RES 1.8K OHM 1W 5% 2010 SMD CRCW20101K80JNEFHP

Description
RES 1.8Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.8Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1W 5% 2010 SMD - CRCW20101K80JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1W 5% 2010 SMD
CRCW20101K80JNEFHP
RES 1.8K OHM 1W 5% 2010 SMD CRCW20101K80JNEFHP
RES 1.8Kohm 1W 5% 2010 SMD

RES 1.8Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K80JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K80JNEFHP-ND
Chip Resistor - Surface Mount CRCW20101K80JNEFHP-ND
1.8 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K80JNEFHP CRCW20101K80JNEFHP-ND
Product Name RES 1.8K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details