Vishay Precision Group Thick Film Resistors - SMD 3/4watt 1.8Kohms 5% CRCW20101K80JNEF

Description
Thick Film Resistors - SMD 3/4watt 1.8Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.8Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.8Kohms 5% - CRCW20101K80JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.8Kohms 5%
CRCW20101K80JNEF
Thick Film Resistors - SMD 3/4watt 1.8Kohms 5% CRCW20101K80JNEF
Thick Film Resistors - SMD 3/4watt 1.8Kohms 5%

Thick Film Resistors - SMD 3/4watt 1.8Kohms 5%

Supplier's Site
Automotive SMD 4W Resistor - 52-CRCW20101K80JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-CRCW20101K80JNEF
Automotive SMD 4W Resistor 52-CRCW20101K80JNEF
1.8kR 5% 3/4W 2010 SMD Chip Resistor, AEC-Q200 Product overview: CRCW20101K80JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K80JNEF can be used for catalog matching and distributor lookup.

1.8kR 5% 3/4W 2010 SMD Chip Resistor, AEC-Q200 Product overview: CRCW20101K80JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K80JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.8KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KWTR-ND
Chip Resistor - Surface Mount 541-1.8KWTR-ND
1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KWCT-ND
Chip Resistor - Surface Mount 541-1.8KWCT-ND
1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KWDKR-ND
Chip Resistor - Surface Mount 541-1.8KWDKR-ND
1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K8, 5%, 0.75W, 2010; Resistance Vishay - 89M6895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 5%, 0.75W, 2010; Resistance Vishay
89M6895
Res, Thick Film, 1K8, 5%, 0.75W, 2010; Resistance Vishay 89M6895
RES, THICK FILM, 1K8, 5%, 0.75W, 2010; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 5%, 0.75W, 2010; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K8, 5%, 0.75W, 2010, Reel; Resistance Vishay - 89M6896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 5%, 0.75W, 2010, Reel; Resistance Vishay
89M6896
Res, Thick Film, 1K8, 5%, 0.75W, 2010, Reel; Resistance Vishay 89M6896
RES, THICK FILM, 1K8, 5%, 0.75W, 2010, REEL; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K8, 5%, 0.75W, 2010, REEL; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20101K80JNEF 52-CRCW20101K80JNEF 541-1.8KWTR-ND 89M6895 89M6896
Product Name Thick Film Resistors - SMD 3/4watt 1.8Kohms 5% Automotive SMD 4W Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K8, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 1K8, 5%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details