Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101K78FKTF

Description
1.78 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.78 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101K78FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K78FKTF-ND
Chip Resistor - Surface Mount CRCW20101K78FKTF-ND
1.78 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW20101K78FKTF - CRCW20101K78FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW20101K78FKTF
CRCW20101K78FKTF
CRCW20101K78FKTF CRCW20101K78FKTF
CRCW20101K78FKTF

CRCW20101K78FKTF

Supplier's Site
Res, Thick Film, 1K78, 1%, 0.75W, 2010; Resistance Vishay - 01H0417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.75W, 2010; Resistance Vishay
01H0417
Res, Thick Film, 1K78, 1%, 0.75W, 2010; Resistance Vishay 01H0417
RES, THICK FILM, 1K78, 1%, 0.75W, 2010; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RES, THICK FILM, 1K78, 1%, 0.75W, 2010; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 1.78Kohm, 500Mw, 1%; Resistance Vishay - 07J3147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.78Kohm, 500Mw, 1%; Resistance Vishay
07J3147
Resistor, Thick Film, 1.78Kohm, 500Mw, 1%; Resistance Vishay 07J3147
RESISTOR, THICK FILM, 1.78KOHM, 500mW, 1%; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.78KOHM, 500mW, 1%; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K78FKTF-ND CRCW20101K78FKTF 01H0417
Product Name Chip Resistor - Surface Mount CRCW20101K78FKTF Res, Thick Film, 1K78, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details