Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 1.74Kohms 1% CRCW20101K74FKTF

Description
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1% - CRCW20101K74FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%
CRCW20101K74FKTF
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1% CRCW20101K74FKTF
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%

Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K74FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K74FKTF-ND
Chip Resistor - Surface Mount CRCW20101K74FKTF-ND
1.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 1.74K 1% 100 R02 Rohs Compliant Vishay - 49P3970 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.74K 1% 100 R02 Rohs Compliant Vishay
49P3970
Crcw2010 1.74K 1% 100 R02 Rohs Compliant Vishay 49P3970
CRCW2010 1.74K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 1.74K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K74FKTF CRCW20101K74FKTF-ND 49P3970
Product Name Thick Film Resistors - SMD 3/4watt 1.74Kohms 1% Chip Resistor - Surface Mount Crcw2010 1.74K 1% 100 R02 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details