Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 1.74Kohms 1% CRCW20101K74FKEF

Description
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1% - CRCW20101K74FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%
CRCW20101K74FKEF
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1% CRCW20101K74FKEF
Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%

Thick Film Resistors - SMD 3/4watt 1.74Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K74FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K74FKEF-ND
Chip Resistor - Surface Mount CRCW20101K74FKEF-ND
1.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K74FKEF CRCW20101K74FKEF-ND
Product Name Thick Film Resistors - SMD 3/4watt 1.74Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers