Vishay Precision Group RES 1.69K OHM 3/4W 1% 2010 SMD CRCW20101K69FKEF

Description
RES 1.69Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.69Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 3/4W 1% 2010 SMD - CRCW20101K69FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 3/4W 1% 2010 SMD
CRCW20101K69FKEF
RES 1.69K OHM 3/4W 1% 2010 SMD CRCW20101K69FKEF
RES 1.69Kohm 3/4W 1% 2010 SMD

RES 1.69Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.69KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KACTR-ND
Chip Resistor - Surface Mount 541-1.69KACTR-ND
1.69 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 1K69 1% E02 E3 Rohs Compliant Vishay - 47P4287 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 1K69 1% E02 E3 Rohs Compliant Vishay
47P4287
Crcw2010 100 1K69 1% E02 E3 Rohs Compliant Vishay 47P4287
CRCW2010 100 1K69 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 1K69 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K69FKEF 541-1.69KACTR-ND 47P4287
Product Name RES 1.69K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 1K69 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details