1.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES 1.65Kohm 3/4W 1% 2010 SMD
Resistor,Metal Glaze,1.65KOhms,400W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW20101K65FKTF-ND | CRCW20101K65FKTF | 43C5439 |
| Product Name | Chip Resistor - Surface Mount | RES 1.65K OHM 3/4W 1% 2010 SMD | Resistor,metal Glaze,1.65Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010 |
| Tolerance | 1 +/- % | 1 +/- % |