Vishay Intertechnology, Inc. RES 1.65K OHM 1W 1% 2010 SMD CRCW20101K65FKEFHP

Description
RES 1.65Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.65Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1W 1% 2010 SMD - CRCW20101K65FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1W 1% 2010 SMD
CRCW20101K65FKEFHP
RES 1.65K OHM 1W 1% 2010 SMD CRCW20101K65FKEFHP
RES 1.65Kohm 1W 1% 2010 SMD

RES 1.65Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K65FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K65FKEFHP-ND
Chip Resistor - Surface Mount CRCW20101K65FKEFHP-ND
1.65 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.65 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20101K65FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101K65FKEFHP
Chip Resistor - Surface Mount CRCW20101K65FKEFHP
RES SMD 1.65K OHM 1% 1W 2010

RES SMD 1.65K OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20101K65FKEFHP CRCW20101K65FKEFHP-ND CRCW20101K65FKEFHP
Product Name RES 1.65K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1650 ohms 1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details