Vishay Intertechnology, Inc. CRCW20101K62FKTF CRCW20101K62FKTF

Description
CRCW20101K62FKTF
Request a Quote Datasheet
Description
CRCW20101K62FKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW20101K62FKTF - CRCW20101K62FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW20101K62FKTF
CRCW20101K62FKTF
CRCW20101K62FKTF CRCW20101K62FKTF
CRCW20101K62FKTF

CRCW20101K62FKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K62FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K62FKTF-ND
Chip Resistor - Surface Mount CRCW20101K62FKTF-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.62Kohm, 500Mw, 1%; Resistance Vishay - 37C0276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.62Kohm, 500Mw, 1%; Resistance Vishay
37C0276
Resistor, Thick Film, 1.62Kohm, 500Mw, 1%; Resistance Vishay 37C0276
RESISTOR, THICK FILM, 1.62KOHM, 500mW, 1%; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.62KOHM, 500mW, 1%; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K62FKTF CRCW20101K62FKTF-ND 37C0276
Product Name CRCW20101K62FKTF Chip Resistor - Surface Mount Resistor, Thick Film, 1.62Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details