Vishay Precision Group RES 1.6K OHM 3/4W 5% 2010 SMD CRCW20101K60JNEF

Description
RES 1.6Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.6Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 3/4W 5% 2010 SMD - CRCW20101K60JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 3/4W 5% 2010 SMD
CRCW20101K60JNEF
RES 1.6K OHM 3/4W 5% 2010 SMD CRCW20101K60JNEF
RES 1.6Kohm 3/4W 5% 2010 SMD

RES 1.6Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.6KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6KWTR-ND
Chip Resistor - Surface Mount 541-1.6KWTR-ND
1.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.6KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6KWDKR-ND
Chip Resistor - Surface Mount 541-1.6KWDKR-ND
1.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.6KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6KWCT-ND
Chip Resistor - Surface Mount 541-1.6KWCT-ND
1.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K6, 5%, 0.75W, 2010; Resistance Vishay - 59M7058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 5%, 0.75W, 2010; Resistance Vishay
59M7058
Res, Thick Film, 1K6, 5%, 0.75W, 2010; Resistance Vishay 59M7058
RES, THICK FILM, 1K6, 5%, 0.75W, 2010; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1K6, 5%, 0.75W, 2010; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW20101K60JNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW20101K60JNEF
Resistors - Chip Resistor - Surface Mount CRCW20101K60JNEF
RES SMD 1.6K OHM 5% 3/4W 2010

RES SMD 1.6K OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20101K60JNEF 541-1.6KWTR-ND 59M7058 CRCW20101K60JNEF
Product Name RES 1.6K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K6, 5%, 0.75W, 2010; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD824JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details