Vishay Precision Group Thick Film Resistors - SMD 3/4watt 1.5Kohms 5% CRCW20101K50JNEF

Description
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5% - CRCW20101K50JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%
CRCW20101K50JNEF
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5% CRCW20101K50JNEF
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%

Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.5KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5KWDKR-ND
Chip Resistor - Surface Mount 541-1.5KWDKR-ND
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5KWTR-ND
Chip Resistor - Surface Mount 541-1.5KWTR-ND
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5KWCT-ND
Chip Resistor - Surface Mount 541-1.5KWCT-ND
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K5, 5%, 0.75W, 2010, Reel; Resistance Vishay - 43C5436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.75W, 2010, Reel; Resistance Vishay
43C5436
Res, Thick Film, 1K5, 5%, 0.75W, 2010, Reel; Resistance Vishay 43C5436
RES, THICK FILM, 1K5, 5%, 0.75W, 2010, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.75W, 2010, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Vishay - 72M6873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Vishay
72M6873
Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Vishay 72M6873
RES, THICK FILM, 1K5, 5%, 0.75W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.75W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20101K50JNEF 541-1.5KWDKR-ND 43C5436 72M6873
Product Name Thick Film Resistors - SMD 3/4watt 1.5Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 1K5, 5%, 0.75W, 2010, Reel; Resistance Vishay Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details